15µH Shielded Wirewound Inductor 470mA 1.062Ohm Max Nonstandard
15µH Shielded Wirewound Inductor 470mA 1.062Ohm Max Nonstandard
15µH Shielded Wirewound Inductor 470mA 1.062Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-174119-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |