10µH Shielded Wirewound Inductor 530mA 834mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 530mA 834mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 530mA 834mOhm Max Nonstandard
FIXED IND 10UH 530MA 834MOHM SMD Product overview: VLS2012ET-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 530MA, 834MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 530MA, 834MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-100M-CA
Manufacturer: TDK Corporation
Win Source Part Number: 1117195-VLS2012ET-10
Packaging: Reel - TR
Type: Wirewound
Current Rating: 530mA
Inductance: 10μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 470mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 834 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174118-2-ND | 71-VLS2012ET-100M-CA | 1117195-VLS2012ET-100M-CA |
| Product Name | Fixed Inductors | SMD 10UH 530MA 834MOHM Inductor and Choke | Fixed Inductors - VLS2012ET-100M-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |