TDK Corporation Fixed Inductors VLS2010ET-2R2M

Description
2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6592-1-ND
Fixed Inductors 445-6592-1-ND
2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6592-2-ND
Fixed Inductors 445-6592-2-ND
2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6592-6-ND
Fixed Inductors 445-6592-6-ND
2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1A 228mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 1A 228 MOHM Inductor and Choke - 71-VLS2010ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1A 228 MOHM Inductor and Choke
71-VLS2010ET-2R2M
SMD 2.2UH 1A 228 MOHM Inductor and Choke 71-VLS2010ET-2R2M
FIXED IND 2.2UH 1A 228 MOHM SMD Product overview: VLS2010ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 228 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 228 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1A 228 MOHM SMD Product overview: VLS2010ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 228 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 228 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS2010ET-2R2M
1117191-VLS2010ET-2R2M
Fixed Inductors - VLS2010ET-2R2M 1117191-VLS2010ET-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 1117191-VLS2010ET-2R 2M Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 228 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117191-VLS2010ET-2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 228 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6592-1-ND 71-VLS2010ET-2R2M 1117191-VLS2010ET-2R2M
Product Name Fixed Inductors SMD 2.2UH 1A 228 MOHM Inductor and Choke Fixed Inductors - VLS2010ET-2R2M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers