TDK U.S.A. Corporation Fixed Inductors VLS2010ET-1R0N

Description
1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6589-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6589-6-ND
Fixed Inductors 445-6589-6-ND
1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6589-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6589-1-ND
Fixed Inductors 445-6589-1-ND
1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6589-2-ND
Fixed Inductors 445-6589-2-ND
1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.45A 108mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 1.45A 108 MOHM Inductor and Choke - 71-VLS2010ET-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.45A 108 MOHM Inductor and Choke
71-VLS2010ET-1R0N
SMD 1UH 1.45A 108 MOHM Inductor and Choke 71-VLS2010ET-1R0N
FIXED IND 1UH 1.45A 108 MOHM SMD Product overview: VLS2010ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.45A, 108 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.45A, 108 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.45A 108 MOHM SMD Product overview: VLS2010ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.45A, 108 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.45A, 108 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS2010ET-1R0N
1117189-VLS2010ET-1R0N
Fixed Inductors - VLS2010ET-1R0N 1117189-VLS2010ET-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 1117189-VLS2010ET-1R 0N Packaging: Reel - TR Type: Wirewound Current Rating: 1.45A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 1.45A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 108 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117189-VLS2010ET-1R0N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.45A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 1.45A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 108 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6589-6-ND 71-VLS2010ET-1R0N 1117189-VLS2010ET-1R0N
Product Name Fixed Inductors SMD 1UH 1.45A 108 MOHM Inductor and Choke Fixed Inductors - VLS2010ET-1R0N
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
High Frequency & RF Inductors - 5-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
5 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details