FIXED IND 68UH 1.2A 230 MOHM SMD Product overview: VLP8040T-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-680M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1279395-VLP8040T-680
Series: VLP
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.2A
Test Frequency: 100kHz
Size: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Family Name: VLP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): ASPI-0705-680K-T; ASPI-0703-680K-T; MSS7341-683MXD;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
68µH Shielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLP8040T-680M | 1279395-VLP8040T-680M | 445-6584-2-ND |
| Product Name | SMD 68UH 1.2A 230 MOHM Inductor and Choke | Fixed Inductors - VLP8040T-680M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 68 microH | 68 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |