TDK U.S.A. Corporation Fixed Inductors VLP6045LT-100M

Description
10µH Shielded Wirewound Inductor 3A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8750-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8750-2-ND
Fixed Inductors 445-8750-2-ND
10µH Shielded Wirewound Inductor 3A 72mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 72mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 3A 72 MOHM Inductor and Choke - 71-VLP6045LT-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3A 72 MOHM Inductor and Choke
71-VLP6045LT-100M
SMD 10UH 3A 72 MOHM Inductor and Choke 71-VLP6045LT-100M
FIXED IND 10UH 3A 72 MOHM SMD Product overview: VLP6045LT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3A 72 MOHM SMD Product overview: VLP6045LT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLP6045LT-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLP6045LT-100M
Fixed Inductors VLP6045LT-100M
FIXED IND 10UH 3A 72 MOHM SMD

FIXED IND 10UH 3A 72 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8750-2-ND 71-VLP6045LT-100M VLP6045LT-100M
Product Name Fixed Inductors SMD 10UH 3A 72 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers