TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLF504015MT-4R7M

Description
4.7µH Shielded Wirewound Inductor 2.43A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.43A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17222-2-ND
Fixed Inductors 445-17222-2-ND
4.7µH Shielded Wirewound Inductor 2.43A 70mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.43A 70mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF504015MT-4R7M
807023-VLF504015MT-4R7M
Fixed Inductors - VLF504015MT-4R7M 807023-VLF504015MT-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 807023-VLF504015MT-4 R7M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.98A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.43A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 807023-VLF504015MT-4R7M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.98A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.43A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 4.7UH 2.43A 70MOHM Inductor and Choke - 71-VLF504015MT-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.43A 70MOHM Inductor and Choke
71-VLF504015MT-4R7M
SMD 4.7UH 2.43A 70MOHM Inductor and Choke 71-VLF504015MT-4R7M
FIXED IND 4.7UH 2.43A 70MOHM SMD Product overview: VLF504015MT-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.43A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.43A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.43A 70MOHM SMD Product overview: VLF504015MT-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.43A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.43A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 2.43A, 20%; Inductance Tdk - 84Y6685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2.43A, 20%; Inductance Tdk
84Y6685
Inductor, Shielded, 4.7Uh, 2.43A, 20%; Inductance Tdk 84Y6685
INDUCTOR, SHIELDED, 4.7UH, 2.43A, 20%; Inductance:4.7µH; RMS Current (Irms):2.43A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:VLF-M-CA Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2.43A, 20%; Inductance:4.7µH; RMS Current (Irms):2.43A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:VLF-M-CA Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17222-2-ND 807023-VLF504015MT-4R7M 71-VLF504015MT-4R7M 84Y6685
Product Name Fixed Inductors Fixed Inductors - VLF504015MT-4R7M SMD 4.7UH 2.43A 70MOHM Inductor and Choke Inductor, Shielded, 4.7Uh, 2.43A, 20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details