TDK U.S.A. Corporation Fixed Inductors - VLF5014AT-101MR26 VLF5014AT-101MR26

Description
Manufacturer: TDK Corporation Win Source Part Number: 938696-VLF5014AT-101 MR26 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 260 mA 2.7Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLF5014AT101MR26, 445-4198-2, 445-4198-1, 445-4198-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 938696-VLF5014AT-101 MR26 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 260 mA 2.7Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLF5014AT101MR26, 445-4198-2, 445-4198-1, 445-4198-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF5014AT-101MR26
938696-VLF5014AT-101MR26
Fixed Inductors - VLF5014AT-101MR26 938696-VLF5014AT-101MR26
Manufacturer: TDK Corporation Win Source Part Number: 938696-VLF5014AT-101 MR26 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 260 mA 2.7Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLF5014AT101MR26, 445-4198-2, 445-4198-1, 445-4198-6

Manufacturer: TDK Corporation
Win Source Part Number: 938696-VLF5014AT-101MR26
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 100 µH Shielded Wirewound Inductor 260 mA 2.7Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLF5014AT101MR26, 445-4198-2, 445-4198-1, 445-4198-6

Buy Now Datasheet
SMD 100UH 260MA 2.7OHM Inductor and Choke - 71-VLF5014AT-101MR26 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 260MA 2.7OHM Inductor and Choke
71-VLF5014AT-101MR26
SMD 100UH 260MA 2.7OHM Inductor and Choke 71-VLF5014AT-101MR26
FIXED IND 100UH 260MA 2.7OHM SMD Product overview: VLF5014AT-101MR26 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 260MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 260MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5014AT-101MR26 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 260MA 2.7OHM SMD Product overview: VLF5014AT-101MR26 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 260MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 260MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5014AT-101MR26 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-4198-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4198-2-ND
Fixed Inductors 445-4198-2-ND
100µH Shielded Wirewound Inductor 260mA 2.7Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 260mA 2.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 938696-VLF5014AT-101MR26 71-VLF5014AT-101MR26 445-4198-2-ND
Product Name Fixed Inductors - VLF5014AT-101MR26 SMD 100UH 260MA 2.7OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details