TDK U.S.A. Corporation Fixed Inductors VLF5012ST-100M1R0

Description
10µH Shielded Wirewound Inductor 1A 290mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1A 290mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4236-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4236-2-ND
Fixed Inductors 445-4236-2-ND
10µH Shielded Wirewound Inductor 1A 290mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 290mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1A 290 MOHM Inductor and Choke - 71-VLF5012ST-100M1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 290 MOHM Inductor and Choke
71-VLF5012ST-100M1R0
SMD 10UH 1A 290 MOHM Inductor and Choke 71-VLF5012ST-100M1R0
FIXED IND 10UH 1A 290 MOHM SMD Product overview: VLF5012ST-100M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 290 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 290 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012ST-100M1R0 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 290 MOHM SMD Product overview: VLF5012ST-100M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 290 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 290 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012ST-100M1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLF5012ST-100M1R0 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF5012ST-100M1R0
Fixed Inductors VLF5012ST-100M1R0
FIXED IND 10UH 1A 290 MOHM SMD

FIXED IND 10UH 1A 290 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4236-2-ND 71-VLF5012ST-100M1R0 VLF5012ST-100M1R0
Product Name Fixed Inductors SMD 10UH 1A 290 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details