TDK U.S.A. Corporation Fixed Inductors VLF5010ST-2R2M2R0

Description
2.2µH Shielded Wirewound Inductor 2A 77mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2A 77mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4226-2-ND
Fixed Inductors 445-4226-2-ND
2.2µH Shielded Wirewound Inductor 2A 77mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2A 77mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 2A 77 MOHM Inductor and Choke - 71-VLF5010ST-2R2M2R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2A 77 MOHM Inductor and Choke
71-VLF5010ST-2R2M2R0
SMD 2.2UH 2A 77 MOHM Inductor and Choke 71-VLF5010ST-2R2M2R0
FIXED IND 2.2UH 2A 77 MOHM SMD Product overview: VLF5010ST-2R2M2R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5010ST-2R2M2R0 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2A 77 MOHM SMD Product overview: VLF5010ST-2R2M2R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5010ST-2R2M2R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4226-2-ND 71-VLF5010ST-2R2M2R0
Product Name Fixed Inductors SMD 2.2UH 2A 77 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details