TDK U.S.A. Corporation Fixed Inductors - VLF403215MT-3R3M VLF403215MT-3R3M

Description
Manufacturer: TDK Corporation Win Source Part Number: 806846-VLF403215MT-3 R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.65A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.65A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 806846-VLF403215MT-3 R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.65A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.65A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - VLF403215MT-3R3M - 806846-VLF403215MT-3R3M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - VLF403215MT-3R3M
806846-VLF403215MT-3R3M
Fixed Inductors - VLF403215MT-3R3M 806846-VLF403215MT-3R3M
Manufacturer: TDK Corporation Win Source Part Number: 806846-VLF403215MT-3 R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.65A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.65A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806846-VLF403215MT-3R3M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.65A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 62mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.65A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-17164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17164-2-ND
Fixed Inductors 445-17164-2-ND
3.3µH Shielded Wirewound Inductor 2.65A 62mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.65A 62mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.65A 62MOHM Inductor and Choke - 71-VLF403215MT-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.65A 62MOHM Inductor and Choke
71-VLF403215MT-3R3M
SMD 3.3UH 2.65A 62MOHM Inductor and Choke 71-VLF403215MT-3R3M
FIXED IND 3.3UH 2.65A 62MOHM SMD Product overview: VLF403215MT-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.65A, 62MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.65A, 62MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.65A 62MOHM SMD Product overview: VLF403215MT-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.65A, 62MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.65A, 62MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806846-VLF403215MT-3R3M 445-17164-2-ND 71-VLF403215MT-3R3M
Product Name Fixed Inductors - VLF403215MT-3R3M Fixed Inductors SMD 3.3UH 2.65A 62MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
DCR 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125950 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details