2.2µH Shielded Wirewound Inductor 3.14A 43mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 938694-VLF403215MT-2
Series: VLF-M-CA
Operating Temperature Range: -40°C ~ 105°C
Features: 2.2 µH Shielded Wirewound Inductor 3.14 A 43mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-17161-6, VLF403215MT-2R2M-CA-
FIXED IND 2.2UH 3.14A 43MOHM SMD Product overview: VLF403215MT-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.14A, 43MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.14A, 43MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-2R2M-
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17161-2-ND | 938694-VLF403215MT-2R2M-CA | 71-VLF403215MT-2R2M-CA |
| Product Name | Fixed Inductors | Fixed Inductors - VLF403215MT-2R2M-CA | SMD 2.2UH 3.14A 43MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |