10µH Shielded Wirewound Inductor 1.44A 180mOhm Max Nonstandard
FIXED IND 10UH 1.44A 180MOHM SMD Product overview: VLF403215MT-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.44A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.44A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-100M-
Manufacturer: TDK Corporation
Win Source Part Number: 902630-VLF403215MT-1
Series: VLF-M-CA
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Shielded Wirewound Inductor 1.44 A 180mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-17152-1, 445-17152-2, 445-17152-ND, VLF403215MT-100M-CA-
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17152-2-ND | 71-VLF403215MT-100M-CA | 902630-VLF403215MT-100M-CA |
| Product Name | Fixed Inductors | SMD 10UH 1.44A 180MOHM Inductor and Choke | Fixed Inductors - VLF403215MT-100M-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |