TDK U.S.A. Corporation SMD 33UH 390MA 1.4 OHM Inductor and Choke VLF4012AT-330MR39

Description
FIXED IND 33UH 390MA 1.4 OHM SMD Product overview: VLF4012AT-330MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 390MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 390MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012AT-330MR39 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 390MA 1.4 OHM SMD Product overview: VLF4012AT-330MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 390MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 390MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012AT-330MR39 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 390MA 1.4 OHM Inductor and Choke - 71-VLF4012AT-330MR39 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 390MA 1.4 OHM Inductor and Choke
71-VLF4012AT-330MR39
SMD 33UH 390MA 1.4 OHM Inductor and Choke 71-VLF4012AT-330MR39
FIXED IND 33UH 390MA 1.4 OHM SMD Product overview: VLF4012AT-330MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 390MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 390MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012AT-330MR39 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 390MA 1.4 OHM SMD Product overview: VLF4012AT-330MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 390MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 390MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012AT-330MR39 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3240-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3240-2-ND
Fixed Inductors 445-3240-2-ND
33µH Shielded Wirewound Inductor 390mA 1.4Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 390mA 1.4Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - VLF4012AT-330MR39
1279373-VLF4012AT-330MR39
Electronic Wholesale - VLF4012AT-330MR39 1279373-VLF4012AT-330MR39
Manufacturer: TDK Corporation Win Source Part Number: 1279373-VLF4012AT-33 0MR39 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 440mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4Ohm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.146" L x 0.138" W (3.70mm x 3.50mm) Current Rating (Amps): 390mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279373-VLF4012AT-330MR39
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 440mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4Ohm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.146" L x 0.138" W (3.70mm x 3.50mm)
Current Rating (Amps): 390mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - VLF4012AT-330MR39 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF4012AT-330MR39
Fixed Inductors VLF4012AT-330MR39
FIXED IND 33UH 390MA 1.4 OHM SMD

FIXED IND 33UH 390MA 1.4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF4012AT-330MR39 445-3240-2-ND 1279373-VLF4012AT-330MR39 VLF4012AT-330MR39
Product Name SMD 33UH 390MA 1.4 OHM Inductor and Choke Fixed Inductors Electronic Wholesale - VLF4012AT-330MR39 Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers