Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103919-VLF4012AT-10
Current Rating: 500 mA
Length: 3.5 mm
Inductance: 10 µH
Height: 1.2 mm
Width: 3.7 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103919-VLF4012AT-100MR50-2 |
| Product Name | OEM Parts - OEM Parts (T - Z) - VLF4012AT-100MR50-2 |