TDK U.S.A. Corporation SMD 2.2UH 1.4A 81 MOHM Inductor and Choke VLF4010ST-2R2M1R4

Description
FIXED IND 2.2UH 1.4A 81 MOHM SMD Product overview: VLF4010ST-2R2M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4010ST-2R2M1R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.4A 81 MOHM SMD Product overview: VLF4010ST-2R2M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4010ST-2R2M1R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.4A 81 MOHM Inductor and Choke - 71-VLF4010ST-2R2M1R4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.4A 81 MOHM Inductor and Choke
71-VLF4010ST-2R2M1R4
SMD 2.2UH 1.4A 81 MOHM Inductor and Choke 71-VLF4010ST-2R2M1R4
FIXED IND 2.2UH 1.4A 81 MOHM SMD Product overview: VLF4010ST-2R2M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4010ST-2R2M1R4 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.4A 81 MOHM SMD Product overview: VLF4010ST-2R2M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4010ST-2R2M1R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-4208-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4208-2-ND
Fixed Inductors 445-4208-2-ND
2.2µH Shielded Wirewound Inductor 1.4A 81mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.4A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4208-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4208-1-ND
Fixed Inductors 445-4208-1-ND
2.2µH Shielded Wirewound Inductor 1.4A 81mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.4A 81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF4010ST-2R2M1R4 445-4208-2-ND
Product Name SMD 2.2UH 1.4A 81 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details