TDK U.S.A. Corporation Fixed Inductors VLF302515MT-R47N

Description
470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9627-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9627-2-ND
Fixed Inductors 445-9627-2-ND
470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard

Buy Now Datasheet
SMD 4A 20 MOHM Inductor and Choke - 71-VLF302515MT-R47N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 20 MOHM Inductor and Choke
71-VLF302515MT-R47N
SMD 4A 20 MOHM Inductor and Choke 71-VLF302515MT-R47N
FIXED IND 470NH 4A 20 MOHM SMD Product overview: VLF302515MT-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-R47N can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4A 20 MOHM SMD Product overview: VLF302515MT-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-R47N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9627-2-ND 71-VLF302515MT-R47N
Product Name Fixed Inductors SMD 4A 20 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details