4.7µH Shielded Wirewound Inductor 1.95A 90mOhm Max Nonstandard
FIXED IND 4.7UH 1.95A 90MOHM SMD Product overview: VLF302515MT-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.95A, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.95A, 90MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-4R7M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1117148-VLF302515MT-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.95A
Inductance: 4.7μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.03A
Frequency - Test: 1MHz
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Alternative Parts (Cross-Reference): ASPI-0310FS-4R7M-T2;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-9632-2-ND | 71-VLF302515MT-4R7M | 1117148-VLF302515MT-4R7M |
| Product Name | Fixed Inductors | SMD 4.7UH 1.95A 90MOHM Inductor and Choke | Fixed Inductors - VLF302515MT-4R7M |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |