TDK Corporation SMD 22UH 450MA 876MOHM Inductor and Choke VLF302510MT-220M

Description
FIXED IND 22UH 450MA 876MOHM SMD Product overview: VLF302510MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 876MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 876MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 450MA 876MOHM SMD Product overview: VLF302510MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 876MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 876MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 450MA 876MOHM Inductor and Choke - 71-VLF302510MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 450MA 876MOHM Inductor and Choke
71-VLF302510MT-220M
SMD 22UH 450MA 876MOHM Inductor and Choke 71-VLF302510MT-220M
FIXED IND 22UH 450MA 876MOHM SMD Product overview: VLF302510MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 876MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 876MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 450MA 876MOHM SMD Product overview: VLF302510MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 876MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 876MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302510MT-220M
799104-VLF302510MT-220M
Fixed Inductors - VLF302510MT-220M 799104-VLF302510MT-220M
Manufacturer: TDK Corporation Win Source Part Number: 799104-VLF302510MT-2 20M Series: VLF-MT Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 450mA Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 420mA Test Frequency: 1MHz Family Name: VLF-M Categories: Inductors, Coils, Chokes DC Resistance (DCR): 876 mOhm Max Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): ML369PJB223MLC; 744028220; SDH2812-220-R; HM62-2815220MLFTR; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 799104-VLF302510MT-220M
Series: VLF-MT
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 450mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 420mA
Test Frequency: 1MHz
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 876 mOhm Max
Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): ML369PJB223MLC; 744028220; SDH2812-220-R; HM62-2815220MLFTR;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6777-2-ND
Fixed Inductors 445-6777-2-ND
22µH Shielded Wirewound Inductor 450mA 876mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 450mA 876mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLF302510MT-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF302510MT-220M
Fixed Inductors VLF302510MT-220M
FIXED IND 22UH 450MA 876MOHM SMD

FIXED IND 22UH 450MA 876MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302510MT-220M 799104-VLF302510MT-220M 445-6777-2-ND VLF302510MT-220M
Product Name SMD 22UH 450MA 876MOHM Inductor and Choke Fixed Inductors - VLF302510MT-220M Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 22 microH 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details