TDK U.S.A. Corporation SMD 1UH 2.13A 40 MOHM Inductor and Choke VLF302510MT-1R0N

Description
FIXED IND 1UH 2.13A 40 MOHM SMD Product overview: VLF302510MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.13A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.13A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-1R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.13A 40 MOHM SMD Product overview: VLF302510MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.13A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.13A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-1R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.13A 40 MOHM Inductor and Choke - 71-VLF302510MT-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.13A 40 MOHM Inductor and Choke
71-VLF302510MT-1R0N
SMD 1UH 2.13A 40 MOHM Inductor and Choke 71-VLF302510MT-1R0N
FIXED IND 1UH 2.13A 40 MOHM SMD Product overview: VLF302510MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.13A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.13A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.13A 40 MOHM SMD Product overview: VLF302510MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.13A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.13A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302510MT-1R0N
902623-VLF302510MT-1R0N
Fixed Inductors - VLF302510MT-1R0N 902623-VLF302510MT-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 902623-VLF302510MT-1 R0N Series: VLF-MT Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded Wirewound Inductor 2.13 A 40mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-6769-6, 445-6769-1, 445-6769-2, VLF302510MT1R0N

Manufacturer: TDK Corporation
Win Source Part Number: 902623-VLF302510MT-1R0N
Series: VLF-MT
Operating Temperature Range: -40°C ~ 105°C
Features: 1 µH Shielded Wirewound Inductor 2.13 A 40mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-6769-6, 445-6769-1, 445-6769-2, VLF302510MT1R0N

Buy Now Datasheet
Fixed Inductors - 445-6769-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6769-2-ND
Fixed Inductors 445-6769-2-ND
1µH Shielded Wirewound Inductor 2.13A 40mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.13A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302510MT-1R0N 902623-VLF302510MT-1R0N 445-6769-2-ND
Product Name SMD 1UH 2.13A 40 MOHM Inductor and Choke Fixed Inductors - VLF302510MT-1R0N Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 1 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details