FIXED IND 15UH 550MA 600MOHM SMD Product overview: VLF302510MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 550MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 550MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302510MT-150M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1117139-VLF302510MT-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 550mA
Inductance: 15μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 520mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
15µH Shielded Wirewound Inductor 550mA 600mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF302510MT-150M | 1117139-VLF302510MT-150M | 445-6776-2-ND |
| Product Name | SMD 15UH 550MA 600MOHM Inductor and Choke | Fixed Inductors - VLF302510MT-150M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 15 microH | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |