TDK U.S.A. Corporation SMD 3.3UH 1.1A 110MOHM Inductor and Choke VLF3012ST-3R3M1R1

Description
FIXED IND 3.3UH 1.1A 110MOHM SMD Product overview: VLF3012ST-3R3M1R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.1A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.1A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-3R3M1R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.1A 110MOHM SMD Product overview: VLF3012ST-3R3M1R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.1A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.1A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-3R3M1R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.1A 110MOHM Inductor and Choke - 71-VLF3012ST-3R3M1R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.1A 110MOHM Inductor and Choke
71-VLF3012ST-3R3M1R1
SMD 3.3UH 1.1A 110MOHM Inductor and Choke 71-VLF3012ST-3R3M1R1
FIXED IND 3.3UH 1.1A 110MOHM SMD Product overview: VLF3012ST-3R3M1R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.1A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.1A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-3R3M1R1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.1A 110MOHM SMD Product overview: VLF3012ST-3R3M1R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.1A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.1A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-3R3M1R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-4201-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4201-2-ND
Fixed Inductors 445-4201-2-ND
3.3µH Shielded Wirewound Inductor 1.1A 110mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.1A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF3012ST-3R3M1R1 445-4201-2-ND
Product Name SMD 3.3UH 1.1A 110MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567611P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details