TDK Corporation Fixed Inductors VLF3012AT-6R8MR59

Description
6.8µH Shielded Wirewound Inductor 590mA 270mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 590mA 270mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3226-2-ND
Fixed Inductors 445-3226-2-ND
6.8µH Shielded Wirewound Inductor 590mA 270mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 590mA 270mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 590MA 270MOHM Inductor and Choke - 71-VLF3012AT-6R8MR59 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 590MA 270MOHM Inductor and Choke
71-VLF3012AT-6R8MR59
6.8UH 590MA 270MOHM Inductor and Choke 71-VLF3012AT-6R8MR59
FIXED IND 6.8UH 590MA 270MOHM SM Product overview: VLF3012AT-6R8MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 590MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 590MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-6R8MR59 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 590MA 270MOHM SM Product overview: VLF3012AT-6R8MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 590MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 590MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-6R8MR59 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLF3012AT-6R8MR59 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF3012AT-6R8MR59
Fixed Inductors VLF3012AT-6R8MR59
FIXED IND 6.8UH 590MA 270MOHM SM

FIXED IND 6.8UH 590MA 270MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3226-2-ND 71-VLF3012AT-6R8MR59 VLF3012AT-6R8MR59
Product Name Fixed Inductors 6.8UH 590MA 270MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details