TDK Corporation Fixed Inductors VLF3012AT-470MR22

Description
47µH Shielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3231-2-ND
Fixed Inductors 445-3231-2-ND
47µH Shielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
SMD 47UH 220MA 2.2 OHM Inductor and Choke - 71-VLF3012AT-470MR22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 220MA 2.2 OHM Inductor and Choke
71-VLF3012AT-470MR22
SMD 47UH 220MA 2.2 OHM Inductor and Choke 71-VLF3012AT-470MR22
FIXED IND 47UH 220MA 2.2 OHM SMD Product overview: VLF3012AT-470MR22 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 220MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 220MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-470MR22 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 220MA 2.2 OHM SMD Product overview: VLF3012AT-470MR22 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 220MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 220MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-470MR22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3231-2-ND 71-VLF3012AT-470MR22
Product Name Fixed Inductors SMD 47UH 220MA 2.2 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers