FIXED IND 15UH 410MA 620MOHM SMD Product overview: VLF3012AT-150MR41 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 410MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 410MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-150MR41
15µH Shielded Wirewound Inductor 410mA 620mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF3012AT-150MR41 | 445-3228-2-ND |
| Product Name | SMD 15UH 410MA 620MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Inductance Range | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |