TDK-Lambda Americas Inc., High Power Division SMD 10UH 940MA 280MOHM Inductor and Choke VLF252015MT-100M

Description
FIXED IND 10UH 940MA 280MOHM SMD Product overview: VLF252015MT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 940MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 940MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 940MA 280MOHM SMD Product overview: VLF252015MT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 940MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 940MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UH 940MA 280MOHM Inductor and Choke
71-VLF252015MT-100M
SMD 10UH 940MA 280MOHM Inductor and Choke 71-VLF252015MT-100M
FIXED IND 10UH 940MA 280MOHM SMD Product overview: VLF252015MT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 940MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 940MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 940MA 280MOHM SMD Product overview: VLF252015MT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 940MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 940MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252015MT-100M
806834-VLF252015MT-100M
Fixed Inductors - VLF252015MT-100M 806834-VLF252015MT-100M
Manufacturer: TDK Corporation Win Source Part Number: 806834-VLF252015MT-1 00M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 420mA Part Status: Obsolete (End Of Life) DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 940mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806834-VLF252015MT-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 420mA
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 940mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-15809-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15809-2-ND
Fixed Inductors 445-15809-2-ND
10µH Shielded Wirewound Inductor 940mA 280mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 940mA 280mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Vlf-M Series, 10 H, 20%, Shielded, 0.28 Ohm, 940 Ma Rohs Compliant Tdk - 31Y5067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vlf-M Series, 10 H, 20%, Shielded, 0.28 Ohm, 940 Ma Rohs Compliant Tdk
31Y5067
Surface Mount Power Inductor, Vlf-M Series, 10 H, 20%, Shielded, 0.28 Ohm, 940 Ma Rohs Compliant Tdk 31Y5067
Surface Mount Power Inductor, VLF-M Series, 10 H, 20%, Shielded, 0.28 ohm, 940 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLF-M Series, 10 H, 20%, Shielded, 0.28 ohm, 940 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF252015MT-100M 806834-VLF252015MT-100M 445-15809-2-ND 31Y5067
Product Name SMD 10UH 940MA 280MOHM Inductor and Choke Fixed Inductors - VLF252015MT-100M Fixed Inductors Surface Mount Power Inductor, Vlf-M Series, 10 H, 20%, Shielded, 0.28 Ohm, 940 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers