TDK U.S.A. Corporation Fixed Inductors VLF252012MT-6R8M

Description
6.8µH Shielded Wirewound Inductor 890mA 340mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 890mA 340mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15806-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15806-2-ND
Fixed Inductors 445-15806-2-ND
6.8µH Shielded Wirewound Inductor 890mA 340mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 890mA 340mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15806-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15806-1-ND
Fixed Inductors 445-15806-1-ND
6.8µH Shielded Wirewound Inductor 890mA 340mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 890mA 340mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
6.8UH 890MA 340MOHM Inductor and Choke - 71-VLF252012MT-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 890MA 340MOHM Inductor and Choke
71-VLF252012MT-6R8M
6.8UH 890MA 340MOHM Inductor and Choke 71-VLF252012MT-6R8M
FIXED IND 6.8UH 890MA 340MOHM SM Product overview: VLF252012MT-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 890MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 890MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 890MA 340MOHM SM Product overview: VLF252012MT-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 890MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 890MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15806-2-ND 71-VLF252012MT-6R8M
Product Name Fixed Inductors 6.8UH 890MA 340MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details