TDK U.S.A. Corporation Fixed Inductors VLF252012MT-4R7M

Description
4.7µH Shielded Wirewound Inductor 1.09A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.09A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15805-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15805-2-ND
Fixed Inductors 445-15805-2-ND
4.7µH Shielded Wirewound Inductor 1.09A 220mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.09A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252012MT-4R7M
806833-VLF252012MT-4R7M
Fixed Inductors - VLF252012MT-4R7M 806833-VLF252012MT-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 806833-VLF252012MT-4 R7M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 620mA Part Status: Obsolete (End Of Life) DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.09A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806833-VLF252012MT-4R7M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 620mA
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.09A
Inductance Frequency - Test: 1MHz

Buy Now
4.7UH 1.09A 220MOHM Inductor and Choke - 71-VLF252012MT-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.09A 220MOHM Inductor and Choke
71-VLF252012MT-4R7M
4.7UH 1.09A 220MOHM Inductor and Choke 71-VLF252012MT-4R7M
FIXED IND 4.7UH 1.09A 220MOHM SM Product overview: VLF252012MT-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.09A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.09A, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.09A 220MOHM SM Product overview: VLF252012MT-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.09A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.09A, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15805-2-ND 806833-VLF252012MT-4R7M 71-VLF252012MT-4R7M
Product Name Fixed Inductors Fixed Inductors - VLF252012MT-4R7M 4.7UH 1.09A 220MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers