TDK U.S.A. Corporation Fixed Inductors VLF252012MT-220M-CA

Description
22µH Shielded Wirewound Inductor 460mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 460mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174080-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174080-2-ND
Fixed Inductors 445-174080-2-ND
22µH Shielded Wirewound Inductor 460mA 1Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 460mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174080-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers