TDK U.S.A. Corporation Fixed Inductors VLF252012MT-1R5N-CA

Description
1.5µH Shielded Wirewound Inductor 2.17A 69mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.17A 69mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174079-2-ND
Fixed Inductors 445-174079-2-ND
1.5µH Shielded Wirewound Inductor 2.17A 69mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.17A 69mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174079-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers