TDK U.S.A. Corporation Fixed Inductors VLF252010MT-6R8M-CA

Description
6.8µH Shielded Wirewound Inductor 850mA 360mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 850mA 360mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174073-2-ND
Fixed Inductors 445-174073-2-ND
6.8µH Shielded Wirewound Inductor 850mA 360mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 850mA 360mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174073-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details