FIXED IND 15UH 530MA 870MOHM SMD Product overview: VLF252010MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 530MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 530MA, 870MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-150M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806832-VLF252010MT-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 310mA
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 870mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530mA
Inductance Frequency - Test: 1MHz
15µH Shielded Wirewound Inductor 530mA 870mOhm Max 1008 (2520 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF252010MT-150M | 806832-VLF252010MT-150M | 445-15788-2-ND |
| Product Name | SMD 15UH 530MA 870MOHM Inductor and Choke | Fixed Inductors - VLF252010MT-150M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 15 microH | 15 microH |