TDK U.S.A. Corporation Fixed Inductors VLF10040T-1R5N8R9

Description
1.5µH Shielded Wirewound Inductor 8.9A 6.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 8.9A 6.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3557-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3557-2-ND
Fixed Inductors 445-3557-2-ND
1.5µH Shielded Wirewound Inductor 8.9A 6.2mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 8.9A 6.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 8.9A 6.2MOHM Inductor and Choke - 71-VLF10040T-1R5N8R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 8.9A 6.2MOHM Inductor and Choke
71-VLF10040T-1R5N8R9
SMD 1.5UH 8.9A 6.2MOHM Inductor and Choke 71-VLF10040T-1R5N8R9
FIXED IND 1.5UH 8.9A 6.2MOHM SMD Product overview: VLF10040T-1R5N8R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8.9A, 6.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8.9A, 6.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-1R5N8R9 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 8.9A 6.2MOHM SMD Product overview: VLF10040T-1R5N8R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8.9A, 6.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8.9A, 6.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-1R5N8R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - VLF10040T-1R5N8R9
1279362-VLF10040T-1R5N8R9
Electronic Wholesale - VLF10040T-1R5N8R9 1279362-VLF10040T-1R5N8R9
Manufacturer: TDK Corporation Win Source Part Number: 1279362-VLF10040T-1R 5N8R9 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 9.9A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.2mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 8.9A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279362-VLF10040T-1R5N8R9
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 9.9A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.2mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Current Rating (Amps): 8.9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3557-2-ND 71-VLF10040T-1R5N8R9 1279362-VLF10040T-1R5N8R9
Product Name Fixed Inductors SMD 1.5UH 8.9A 6.2MOHM Inductor and Choke Electronic Wholesale - VLF10040T-1R5N8R9
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data