TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLF10040T-150M3R1 VLF10040T-150M3R1

Description
Manufacturer: TDK Corporation Win Source Part Number: 721101-VLF10040T-150 M3R1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.1A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 42mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 3.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 721101-VLF10040T-150 M3R1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.1A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 42mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 3.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF10040T-150M3R1
721101-VLF10040T-150M3R1
Fixed Inductors - VLF10040T-150M3R1 721101-VLF10040T-150M3R1
Manufacturer: TDK Corporation Win Source Part Number: 721101-VLF10040T-150 M3R1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.1A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 42mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 3.1A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 721101-VLF10040T-150M3R1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.1A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 42mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Current Rating (Amps): 3.1A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-3563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3563-1-ND
Fixed Inductors 445-3563-1-ND
15µH Shielded Wirewound Inductor 3.1A 42mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.1A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3563-2-ND
Fixed Inductors 445-3563-2-ND
15µH Shielded Wirewound Inductor 3.1A 42mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.1A 42mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 3.1A 42 MOHM Inductor and Choke - 71-VLF10040T-150M3R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.1A 42 MOHM Inductor and Choke
71-VLF10040T-150M3R1
SMD 15UH 3.1A 42 MOHM Inductor and Choke 71-VLF10040T-150M3R1
FIXED IND 15UH 3.1A 42 MOHM SMD Product overview: VLF10040T-150M3R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-150M3R1 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.1A 42 MOHM SMD Product overview: VLF10040T-150M3R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-150M3R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, 3.3A, +20%; Inductance Tdk - 22T4921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3.3A, +20%; Inductance Tdk
22T4921
Inductor, 15Uh, 3.3A, +20%; Inductance Tdk 22T4921
INDUCTOR, 15UH, 3.3A, +20%; Inductance:15µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:VLF Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 3.3A, +20%; Inductance:15µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:VLF Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 721101-VLF10040T-150M3R1 445-3563-1-ND 71-VLF10040T-150M3R1 22T4921
Product Name Fixed Inductors - VLF10040T-150M3R1 Fixed Inductors SMD 15UH 3.1A 42 MOHM Inductor and Choke Inductor, 15Uh, 3.3A, +20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details