33µH Shielded Wirewound Inductor 500mA 275mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 500mA 275mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 500mA 275mOhm Max Nonstandard
Win Source Part Number: 1370097-VLCF5024T-33
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLCF
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 33 µH
Current Rating (Amps): 500 mA
Current - Saturation (Isat): 500mA
Shielding: Shielded
DC Resistance (DCR): 275mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 33UH 500MA 275MOHM SMD Product overview: VLCF5024T-330MR50-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 275MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 275MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-330MR50
FIXED IND 33UH 500MA 275MOHM SMD
Surface Mount Power Inductor, VLCF Series, 33 H, 20%, Shielded, 0.275 ohm, 1.24 A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-8745-2-ND | 1370097-VLCF5024T-330MR50-2 | 71-VLCF5024T-330MR50-2 | VLCF5024T-330MR50-2 | 99W2799 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 500MA 275MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Vlcf Series, 33 H, 20%, Shielded, 0.275 Ohm, 1.24 A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |