TE Connectivity High Frequency & RF Inductors 4-1624112-5

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 420 DC Resistance (OHM) : .23 Inductance (MICHEN) : .018 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.1 Other Inductor Quality Factor : 24 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 420 DC Resistance (OHM) : .23 Inductance (MICHEN) : .018 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.1 Other Inductor Quality Factor : 24 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-1624112-5 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-1624112-5
High Frequency & RF Inductors 4-1624112-5
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 420 DC Resistance (OHM) : .23 Inductance (MICHEN) : .018 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.1 Other Inductor Quality Factor : 24 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 420
  • DC Resistance (OHM) : .23
  • Inductance (MICHEN) : .018
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 3.1

Other


  • Inductor Quality Factor : 24

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 4-1624112-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
4-1624112-5
Inductors, Chokes & Coils 4-1624112-5
Inductor

Inductor

Buy Now
Inductor, 18Nh, 3.55Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity - 01AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 3.55Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity
01AH1152
Inductor, 18Nh, 3.55Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity 01AH1152
INDUCTOR, 18NH, 3.55GHZ, 0402, WIREWOUND; Inductance:18nH; Product Range:3650 Series; DC Current Rating:900mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 18NH, 3.55GHZ, 0402, WIREWOUND; Inductance:18nH; Product Range:3650 Series; DC Current Rating:900mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-1624112-5 4-1624112-5 01AH1152
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 18Nh, 3.55Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH 0.0180 microH
Inductance Tolerance 5 (+/- %)
DCR 0.2300 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
High Frequency & RF Inductors - 3-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
High Frequency & RF Inductors - 7-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers