TDK U.S.A. Corporation Fixed Inductors VLCF5024T-2R7N1R5-2

Description
2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8744-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8744-6-ND
Fixed Inductors 445-8744-6-ND
2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8744-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8744-2-ND
Fixed Inductors 445-8744-2-ND
2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8744-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8744-1-ND
Fixed Inductors 445-8744-1-ND
2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 1.53A 31mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8744-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details