TDK U.S.A. Corporation Fixed Inductors - VLCF5024T-150MR71-2 VLCF5024T-150MR71-2

Description
Manufacturer: TDK Corporation Win Source Part Number: 799101-VLCF5024T-150 MR71-2 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 710mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 710mA Test Frequency: 100kHz Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 152 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): A920CY-150M=P3; LPS5030-153MLB; ASPI-4D28-150N-T; ASPI-4D28-150N; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 799101-VLCF5024T-150 MR71-2 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 710mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 710mA Test Frequency: 100kHz Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 152 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): A920CY-150M=P3; LPS5030-153MLB; ASPI-4D28-150N-T; ASPI-4D28-150N; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLCF5024T-150MR71-2
799101-VLCF5024T-150MR71-2
Fixed Inductors - VLCF5024T-150MR71-2 799101-VLCF5024T-150MR71-2
Manufacturer: TDK Corporation Win Source Part Number: 799101-VLCF5024T-150 MR71-2 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 710mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 710mA Test Frequency: 100kHz Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 152 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): A920CY-150M=P3; LPS5030-153MLB; ASPI-4D28-150N-T; ASPI-4D28-150N; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799101-VLCF5024T-150MR71-2
Series: VLCF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 710mA
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 710mA
Test Frequency: 100kHz
Family Name: VLCF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 152 mOhm Max
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): A920CY-150M=P3; LPS5030-153MLB; ASPI-4D28-150N-T; ASPI-4D28-150N;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 15UH 710MA 152MOHM Inductor and Choke - 71-VLCF5024T-150MR71-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 710MA 152MOHM Inductor and Choke
71-VLCF5024T-150MR71-2
SMD 15UH 710MA 152MOHM Inductor and Choke 71-VLCF5024T-150MR71-2
FIXED IND 15UH 710MA 152MOHM SMD Product overview: VLCF5024T-150MR71-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 710MA, 152MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 710MA, 152MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-150MR71 -2 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 710MA 152MOHM SMD Product overview: VLCF5024T-150MR71-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 710MA, 152MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 710MA, 152MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-150MR71-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-8741-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8741-1-ND
Fixed Inductors 445-8741-1-ND
15µH Shielded Wirewound Inductor 710mA 152mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 710mA 152mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8741-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8741-2-ND
Fixed Inductors 445-8741-2-ND
15µH Shielded Wirewound Inductor 710mA 152mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 710mA 152mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8741-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8741-6-ND
Fixed Inductors 445-8741-6-ND
15µH Shielded Wirewound Inductor 710mA 152mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 710mA 152mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 799101-VLCF5024T-150MR71-2 71-VLCF5024T-150MR71-2 445-8741-1-ND
Product Name Fixed Inductors - VLCF5024T-150MR71-2 SMD 15UH 710MA 152MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers