TDK Corporation SMD 15UH 710MA 256MOHM Inductor and Choke VLCF5020T-150MR71

Description
FIXED IND 15UH 710MA 256MOHM SMD Product overview: VLCF5020T-150MR71 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 710MA, 256MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 710MA, 256MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-150MR71 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 710MA 256MOHM SMD Product overview: VLCF5020T-150MR71 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 710MA, 256MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 710MA, 256MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-150MR71 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 710MA 256MOHM Inductor and Choke - 71-VLCF5020T-150MR71 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 710MA 256MOHM Inductor and Choke
71-VLCF5020T-150MR71
SMD 15UH 710MA 256MOHM Inductor and Choke 71-VLCF5020T-150MR71
FIXED IND 15UH 710MA 256MOHM SMD Product overview: VLCF5020T-150MR71 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 710MA, 256MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 710MA, 256MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-150MR71 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 710MA 256MOHM SMD Product overview: VLCF5020T-150MR71 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 710MA, 256MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 710MA, 256MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-150MR71 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3199-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3199-1-ND
Fixed Inductors 445-3199-1-ND
15µH Shielded Wirewound Inductor 710mA 256mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 710mA 256mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3199-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3199-2-ND
Fixed Inductors 445-3199-2-ND
15µH Shielded Wirewound Inductor 710mA 256mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 710mA 256mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3199-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3199-6-ND
Fixed Inductors 445-3199-6-ND
15µH Shielded Wirewound Inductor 710mA 256mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 710mA 256mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 1.3A, 20%, Shielded; Inductance Tdk - 99Y2764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 1.3A, 20%, Shielded; Inductance Tdk
99Y2764
Inductor, 15Uh, 1.3A, 20%, Shielded; Inductance Tdk 99Y2764
INDUCTOR, 15UH, 1.3A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):710mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 1.3A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):710mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLCF5020T-150MR71 445-3199-1-ND 99Y2764
Product Name SMD 15UH 710MA 256MOHM Inductor and Choke Fixed Inductors Inductor, 15Uh, 1.3A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers