TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLCF4028T-470MR48-2 VLCF4028T-470MR48-2

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117110-VLCF4028T-47 0MR48-2 Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 47μH Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 480mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 490 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117110-VLCF4028T-47 0MR48-2 Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 47μH Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 480mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 490 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLCF4028T-470MR48-2
1117110-VLCF4028T-470MR48-2
Fixed Inductors - VLCF4028T-470MR48-2 1117110-VLCF4028T-470MR48-2
Manufacturer: TDK Corporation Win Source Part Number: 1117110-VLCF4028T-47 0MR48-2 Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 47μH Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 480mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 490 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117110-VLCF4028T-470MR48-2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 480mA
Inductance: 47μH
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 480mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 490 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6550-1-ND
Fixed Inductors 445-6550-1-ND
47µH Shielded Wirewound Inductor 480mA 490mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 480mA 490mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6550-2-ND
Fixed Inductors 445-6550-2-ND
47µH Shielded Wirewound Inductor 480mA 490mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 480mA 490mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6550-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6550-6-ND
Fixed Inductors 445-6550-6-ND
47µH Shielded Wirewound Inductor 480mA 490mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 480mA 490mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 480MA 490MOHM Inductor and Choke - 71-VLCF4028T-470MR48-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 480MA 490MOHM Inductor and Choke
71-VLCF4028T-470MR48-2
SMD 47UH 480MA 490MOHM Inductor and Choke 71-VLCF4028T-470MR48-2
FIXED IND 47UH 480MA 490MOHM SMD Product overview: VLCF4028T-470MR48-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 490MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-470MR48 -2 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 480MA 490MOHM SMD Product overview: VLCF4028T-470MR48-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 490MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-470MR48-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vlcf Series, 47 H, 20%, Shielded, 0.49 Ohm, 780 Ma Rohs Compliant Tdk - 99W2793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vlcf Series, 47 H, 20%, Shielded, 0.49 Ohm, 780 Ma Rohs Compliant Tdk
99W2793
Surface Mount Power Inductor, Vlcf Series, 47 H, 20%, Shielded, 0.49 Ohm, 780 Ma Rohs Compliant Tdk 99W2793
Surface Mount Power Inductor, VLCF Series, 47 H, 20%, Shielded, 0.49 ohm, 780 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLCF Series, 47 H, 20%, Shielded, 0.49 ohm, 780 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117110-VLCF4028T-470MR48-2 445-6550-1-ND 71-VLCF4028T-470MR48-2 99W2793
Product Name Fixed Inductors - VLCF4028T-470MR48-2 Fixed Inductors SMD 47UH 480MA 490MOHM Inductor and Choke Surface Mount Power Inductor, Vlcf Series, 47 H, 20%, Shielded, 0.49 Ohm, 780 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details