TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLCF4028T-150MR88-2 VLCF4028T-150MR88-2

Description
Manufacturer: TDK Corporation Win Source Part Number: 902605-VLCF4028T-150 MR88-2 Series: VLCF Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 170mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLCF4028T150MR882, 445-6543-2, 445-6543-1, 445-6543-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 902605-VLCF4028T-150 MR88-2 Series: VLCF Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 170mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLCF4028T150MR882, 445-6543-2, 445-6543-1, 445-6543-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLCF4028T-150MR88-2
902605-VLCF4028T-150MR88-2
Fixed Inductors - VLCF4028T-150MR88-2 902605-VLCF4028T-150MR88-2
Manufacturer: TDK Corporation Win Source Part Number: 902605-VLCF4028T-150 MR88-2 Series: VLCF Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 170mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLCF4028T150MR882, 445-6543-2, 445-6543-1, 445-6543-6

Manufacturer: TDK Corporation
Win Source Part Number: 902605-VLCF4028T-150MR88-2
Series: VLCF
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 170mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLCF4028T150MR882, 445-6543-2, 445-6543-1, 445-6543-6

Buy Now
Fixed Inductors - 445-6543-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6543-6-ND
Fixed Inductors 445-6543-6-ND
15µH Shielded Wirewound Inductor 880mA 170mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 880mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6543-2-ND
Fixed Inductors 445-6543-2-ND
15µH Shielded Wirewound Inductor 880mA 170mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 880mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6543-1-ND
Fixed Inductors 445-6543-1-ND
15µH Shielded Wirewound Inductor 880mA 170mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 880mA 170mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 880MA 170MOHM Inductor and Choke - 71-VLCF4028T-150MR88-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 880MA 170MOHM Inductor and Choke
71-VLCF4028T-150MR88-2
SMD 15UH 880MA 170MOHM Inductor and Choke 71-VLCF4028T-150MR88-2
FIXED IND 15UH 880MA 170MOHM SMD Product overview: VLCF4028T-150MR88-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 880MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 880MA, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-150MR88 -2 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 880MA 170MOHM SMD Product overview: VLCF4028T-150MR88-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 880MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 880MA, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-150MR88-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors VLCF4028T-150MR88-2
FIXED IND 15UH 880MA 170MOHM SMD

FIXED IND 15UH 880MA 170MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 902605-VLCF4028T-150MR88-2 445-6543-6-ND 71-VLCF4028T-150MR88-2 VLCF4028T-150MR88-2
Product Name Fixed Inductors - VLCF4028T-150MR88-2 Fixed Inductors SMD 15UH 880MA 170MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details