FIXED IND 100UH 300MA 1.21OHM SM Product overview: VLCF4024T-101MR30-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 300MA, 1.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 300MA, 1.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4024T-101MR30
100µH Shielded Wirewound Inductor 300mA 1.21Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 300mA 1.21Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 300mA 1.21Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLCF4024T-101MR30-2 | 445-8728-1-ND |
| Product Name | 100UH 300MA 1.21OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 100 microH |