TDK Corporation Fixed Inductors - VLCF4020T-4R7N1R2 VLCF4020T-4R7N1R2

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117101-VLCF4020T-4R 7N1R2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.24A Inductance: 4.7μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.24A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 98 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117101-VLCF4020T-4R 7N1R2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.24A Inductance: 4.7μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.24A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 98 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLCF4020T-4R7N1R2
1117101-VLCF4020T-4R7N1R2
Fixed Inductors - VLCF4020T-4R7N1R2 1117101-VLCF4020T-4R7N1R2
Manufacturer: TDK Corporation Win Source Part Number: 1117101-VLCF4020T-4R 7N1R2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.24A Inductance: 4.7μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.24A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 98 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117101-VLCF4020T-4R7N1R2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.24A
Inductance: 4.7μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.24A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 98 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 4.7UH 1.24A 98MOHM Inductor and Choke - 71-VLCF4020T-4R7N1R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.24A 98MOHM Inductor and Choke
71-VLCF4020T-4R7N1R2
SMD 4.7UH 1.24A 98MOHM Inductor and Choke 71-VLCF4020T-4R7N1R2
FIXED IND 4.7UH 1.24A 98MOHM SMD Product overview: VLCF4020T-4R7N1R2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.24A, 98MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.24A, 98MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-4R7N1R2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.24A 98MOHM SMD Product overview: VLCF4020T-4R7N1R2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.24A, 98MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.24A, 98MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-4R7N1R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3184-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3184-1-ND
Fixed Inductors 445-3184-1-ND
4.7µH Shielded Wirewound Inductor 1.24A 98mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.24A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3184-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3184-2-ND
Fixed Inductors 445-3184-2-ND
4.7µH Shielded Wirewound Inductor 1.24A 98mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.24A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3184-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3184-6-ND
Fixed Inductors 445-3184-6-ND
4.7µH Shielded Wirewound Inductor 1.24A 98mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.24A 98mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7 Uh, 1.24A, 30%; Inductance Tdk - 33P8678 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7 Uh, 1.24A, 30%; Inductance Tdk
33P8678
Power Inductor, 4.7 Uh, 1.24A, 30%; Inductance Tdk 33P8678
POWER INDUCTOR, 4.7 uH, 1.24A, 30%; Inductance:4.7µH; RMS Current (Irms):1.71A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.24A; Product Range:VLCF Series; Power Inductor Case:4.3mm x 4mm x 2mm; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 4.7 uH, 1.24A, 30%; Inductance:4.7µH; RMS Current (Irms):1.71A; Inductor Construction:Wirewound; Saturation Current (Isat):1.24A; Product Range:VLCF Series; Power Inductor Case:4.3mm x 4mm x 2mm; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 1.71A, 30%, Shielded; Inductance Tdk - 91Y7123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.71A, 30%, Shielded; Inductance Tdk
91Y7123
Inductor, 4.7Uh, 1.71A, 30%, Shielded; Inductance Tdk 91Y7123
INDUCTOR, 4.7UH, 1.71A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.71A; Inductor Construction:Shielde d; Saturation Current (Isat):1.24A; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.71A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.71A; Inductor Construction:Shielded; Saturation Current (Isat):1.24A; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - VLCF4020T-4R7N1R2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLCF4020T-4R7N1R2
Fixed Inductors VLCF4020T-4R7N1R2
FIXED IND 4.7UH 1.24A 98MOHM SMD

FIXED IND 4.7UH 1.24A 98MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117101-VLCF4020T-4R7N1R2 71-VLCF4020T-4R7N1R2 445-3184-1-ND 33P8678 91Y7123 VLCF4020T-4R7N1R2
Product Name Fixed Inductors - VLCF4020T-4R7N1R2 SMD 4.7UH 1.24A 98MOHM Inductor and Choke Fixed Inductors Power Inductor, 4.7 Uh, 1.24A, 30%; Inductance Tdk Inductor, 4.7Uh, 1.71A, 30%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details