TDK Corporation Fixed Inductors - VLCF4018T-100MR74-2 VLCF4018T-100MR74-2

Description
Manufacturer: TDK Corporation Win Source Part Number: 728316-VLCF4018T-100 MR74-2 Series: VLCF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 740mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 740mA Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 188 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NRG4026T100M; SLPS4025-100M-N; LVS404018-100M-N; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 728316-VLCF4018T-100 MR74-2 Series: VLCF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 740mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 740mA Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 188 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NRG4026T100M; SLPS4025-100M-N; LVS404018-100M-N; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLCF4018T-100MR74-2
728316-VLCF4018T-100MR74-2
Fixed Inductors - VLCF4018T-100MR74-2 728316-VLCF4018T-100MR74-2
Manufacturer: TDK Corporation Win Source Part Number: 728316-VLCF4018T-100 MR74-2 Series: VLCF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 740mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 740mA Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 188 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NRG4026T100M; SLPS4025-100M-N; LVS404018-100M-N; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 728316-VLCF4018T-100MR74-2
Series: VLCF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 740mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 740mA
Test Frequency: 100kHz
Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Family Name: VLCF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 188 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): NRG4026T100M; SLPS4025-100M-N; LVS404018-100M-N;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10UH 740MA 188MOHM Inductor and Choke - 71-VLCF4018T-100MR74-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 740MA 188MOHM Inductor and Choke
71-VLCF4018T-100MR74-2
SMD 10UH 740MA 188MOHM Inductor and Choke 71-VLCF4018T-100MR74-2
FIXED IND 10UH 740MA 188MOHM SMD Product overview: VLCF4018T-100MR74-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 740MA, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 740MA, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4018T-100MR74 -2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 740MA 188MOHM SMD Product overview: VLCF4018T-100MR74-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 740MA, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 740MA, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4018T-100MR74-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3176-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3176-6-ND
Fixed Inductors 445-3176-6-ND
10µH Shielded Wirewound Inductor 740mA 188mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 740mA 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3176-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3176-1-ND
Fixed Inductors 445-3176-1-ND
10µH Shielded Wirewound Inductor 740mA 188mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 740mA 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3176-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3176-2-ND
Fixed Inductors 445-3176-2-ND
10µH Shielded Wirewound Inductor 740mA 188mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 740mA 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors VLCF4018T-100MR74-2
FIXED IND 10UH 740MA 188MOHM SMD

FIXED IND 10UH 740MA 188MOHM SMD

Supplier's Site Datasheet
Power Inductor, 10 Uh, 740Ma, 20%; Inductance Tdk - 33P8664 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10 Uh, 740Ma, 20%; Inductance Tdk
33P8664
Power Inductor, 10 Uh, 740Ma, 20%; Inductance Tdk 33P8664
POWER INDUCTOR, 10 uH, 740mA, 20%; Inductance:10µH; RMS Current (Irms):1.26A; Inductor Construction:Wirewou nd; Saturation Current (Isat):740mA; Product Range:VLCF Series; Power Inductor Case:4.3mm x 4mm x 1.8mm; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 10 uH, 740mA, 20%; Inductance:10µH; RMS Current (Irms):1.26A; Inductor Construction:Wirewound; Saturation Current (Isat):740mA; Product Range:VLCF Series; Power Inductor Case:4.3mm x 4mm x 1.8mm; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 1.26A, 20%, Shielded; Inductance Tdk - 99Y2751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.26A, 20%, Shielded; Inductance Tdk
99Y2751
Inductor, 10Uh, 1.26A, 20%, Shielded; Inductance Tdk 99Y2751
INDUCTOR, 10UH, 1.26A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.26A; Inductor Construction:Shielde d; Saturation Current (Isat):740mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 1.26A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.26A; Inductor Construction:Shielded; Saturation Current (Isat):740mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 728316-VLCF4018T-100MR74-2 71-VLCF4018T-100MR74-2 445-3176-6-ND VLCF4018T-100MR74-2 33P8664 99Y2751
Product Name Fixed Inductors - VLCF4018T-100MR74-2 SMD 10UH 740MA 188MOHM Inductor and Choke Fixed Inductors Fixed Inductors Power Inductor, 10 Uh, 740Ma, 20%; Inductance Tdk Inductor, 10Uh, 1.26A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers