FIXED IND 47UH 1.2A 260 MOHM SMD Product overview: VLC6045T-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-470M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 799096-VLC6045T-470M
Series: VLC
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1.2A
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: VLC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260 mOhm Max
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): LQH6PPN470M43L; MSS7341-473MLD; MSS7341-473MLB; A916CY-470M=P3;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
47µH Shielded Wirewound Inductor 1.2A 260mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLC6045T-470M | 799096-VLC6045T-470M | 445-6537-2-ND |
| Product Name | SMD 47UH 1.2A 260 MOHM Inductor and Choke | Fixed Inductors - VLC6045T-470M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 47 microH | 47 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |