TDK U.S.A. Corporation Fixed Inductors - VLC5045T-6R8M VLC5045T-6R8M

Description
Manufacturer: TDK Corporation Win Source Part Number: 799095-VLC5045T-6R8M Series: VLC Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2.7A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.7A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: VLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): 1255AY-6R8M; NPI65T6R8MTRF; SIG5040-6R8; ASPI-6045S-6R8M; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 799095-VLC5045T-6R8M Series: VLC Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2.7A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.7A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: VLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): 1255AY-6R8M; NPI65T6R8MTRF; SIG5040-6R8; ASPI-6045S-6R8M; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLC5045T-6R8M
799095-VLC5045T-6R8M
Fixed Inductors - VLC5045T-6R8M 799095-VLC5045T-6R8M
Manufacturer: TDK Corporation Win Source Part Number: 799095-VLC5045T-6R8M Series: VLC Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2.7A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.7A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: VLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): 1255AY-6R8M; NPI65T6R8MTRF; SIG5040-6R8; ASPI-6045S-6R8M; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799095-VLC5045T-6R8M
Series: VLC
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 2.7A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 2.7A
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: VLC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 46 mOhm Max
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): 1255AY-6R8M; NPI65T6R8MTRF; SIG5040-6R8; ASPI-6045S-6R8M;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 6.8UH 2.7A 46 MOHM Inductor and Choke - 71-VLC5045T-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.7A 46 MOHM Inductor and Choke
71-VLC5045T-6R8M
SMD 6.8UH 2.7A 46 MOHM Inductor and Choke 71-VLC5045T-6R8M
FIXED IND 6.8UH 2.7A 46 MOHM SMD Product overview: VLC5045T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.7A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.7A, 46 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC5045T-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.7A 46 MOHM SMD Product overview: VLC5045T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.7A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.7A, 46 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC5045T-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6527-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6527-2-ND
Fixed Inductors 445-6527-2-ND
6.8µH Shielded Wirewound Inductor 2.7A 46mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.7A 46mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 799095-VLC5045T-6R8M 71-VLC5045T-6R8M 445-6527-2-ND
Product Name Fixed Inductors - VLC5045T-6R8M SMD 6.8UH 2.7A 46 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details