120nH Unshielded Wirewound Inductor 75A 0.125mOhm Nonstandard
120nH Unshielded Wirewound Inductor 75A 0.125mOhm Nonstandard
120nH Unshielded Wirewound Inductor 75A 0.125mOhm Nonstandard
INDUCTOR, 120NH, WIREWOUND, 75A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181663-2-ND | 31AJ0160 |
| Product Name | Fixed Inductors | Inductor, 120Nh, Wirewound, 75A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) |