TDK U.S.A. Corporation Fixed Inductors VLBU1024660R07MF1

Description
70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD
Request a Quote Datasheet
Description
70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLBU1024660R07MF1TR-ND - DigiKey
Thief River Falls, MN, United States
70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R07MF1CT-ND - DigiKey
Thief River Falls, MN, United States
70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R07MF1DKR-ND - DigiKey
Thief River Falls, MN, United States
70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

70nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

Buy Now Datasheet
Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk - 31AJ0154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk
31AJ0154
Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk 31AJ0154
INDUCTOR, 70NH, WIREWOUND, 70A ROHS COMPLIANT: YES

INDUCTOR, 70NH, WIREWOUND, 70A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLBU1024660R07MF1TR-ND 31AJ0154
Product Name Fixed Inductors Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details