TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLB7050HT-R09M

Description
90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17113-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17113-6-ND
Fixed Inductors 445-17113-6-ND
90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17113-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17113-2-ND
Fixed Inductors 445-17113-2-ND
90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17113-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17113-1-ND
Fixed Inductors 445-17113-1-ND
90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

90nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

Buy Now Datasheet
SMD 36A 0.27 MOHM Inductor and Choke - 71-VLB7050HT-R09M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36A 0.27 MOHM Inductor and Choke
71-VLB7050HT-R09M
SMD 36A 0.27 MOHM Inductor and Choke 71-VLB7050HT-R09M
FIXED IND 90NH 36A 0.27 MOHM SMD Product overview: VLB7050HT-R09M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB7050HT-R09M can be used for catalog matching and distributor lookup.

FIXED IND 90NH 36A 0.27 MOHM SMD Product overview: VLB7050HT-R09M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB7050HT-R09M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLB7050HT-R09M
1117087-VLB7050HT-R09M
Fixed Inductors - VLB7050HT-R09M 1117087-VLB7050HT-R09M
Manufacturer: TDK Corporation Win Source Part Number: 1117087-VLB7050HT-R0 9M Packaging: Reel - TR Type: Wirewound Current Rating: 36A Inductance: 90nH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 64A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.27 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117087-VLB7050HT-R09M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 36A
Inductance: 90nH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 64A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.27 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 90Nh, Shielded, 36A; Inductance Tdk - 28AH6407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 90Nh, Shielded, 36A; Inductance Tdk
28AH6407
Inductor, 90Nh, Shielded, 36A; Inductance Tdk 28AH6407
INDUCTOR, 90NH, SHIELDED, 36A; Inductance:90nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):64A; Product Range:VLB Series; DC Resistance Max:286µohm; Inductance Tolerance:± 20%; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 90NH, SHIELDED, 36A; Inductance:90nH; RMS Current (Irms):36A; Inductor Construction:Shielded; Saturation Current (Isat):64A; Product Range:VLB Series; DC Resistance Max:286µohm; Inductance Tolerance:± 20%; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17113-6-ND 71-VLB7050HT-R09M 1117087-VLB7050HT-R09M 28AH6407
Product Name Fixed Inductors SMD 36A 0.27 MOHM Inductor and Choke Fixed Inductors - VLB7050HT-R09M Inductor, 90Nh, Shielded, 36A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details