TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLB10050HT-R20M

Description
200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17108-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17108-6-ND
Fixed Inductors 445-17108-6-ND
200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17108-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17108-1-ND
Fixed Inductors 445-17108-1-ND
200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17108-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17108-2-ND
Fixed Inductors 445-17108-2-ND
200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

200nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

Buy Now Datasheet
SMD 31A 0.35MOHM Inductor and Choke - 71-VLB10050HT-R20M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31A 0.35MOHM Inductor and Choke
71-VLB10050HT-R20M
SMD 31A 0.35MOHM Inductor and Choke 71-VLB10050HT-R20M
FIXED IND 200NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R20M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R20M can be used for catalog matching and distributor lookup.

FIXED IND 200NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R20M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R20M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLB10050HT-R20M
1117086-VLB10050HT-R20M
Fixed Inductors - VLB10050HT-R20M 1117086-VLB10050HT-R20M
Manufacturer: TDK Corporation Win Source Part Number: 1117086-VLB10050HT-R 20M Packaging: Reel - TR Type: Wirewound Current Rating: 31A Inductance: 200nH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 37A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.35 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117086-VLB10050HT-R20M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 31A
Inductance: 200nH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 37A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.35 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 200Nh, Shielded, 31A; Inductance Tdk - 28AH6402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 200Nh, Shielded, 31A; Inductance Tdk
28AH6402
Inductor, 200Nh, Shielded, 31A; Inductance Tdk 28AH6402
INDUCTOR, 200NH, SHIELDED, 31A; Inductance:200nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:VLB Series; Power Inductor Case:10.2mm x 7mm x 5mm; DC Resistance Max:371µohm; RoHS Compliant: Yes

INDUCTOR, 200NH, SHIELDED, 31A; Inductance:200nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:VLB Series; Power Inductor Case:10.2mm x 7mm x 5mm; DC Resistance Max:371µohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17108-6-ND 71-VLB10050HT-R20M 1117086-VLB10050HT-R20M 28AH6402
Product Name Fixed Inductors SMD 31A 0.35MOHM Inductor and Choke Fixed Inductors - VLB10050HT-R20M Inductor, 200Nh, Shielded, 31A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers